Global Connector Technology, Inc. USB, DVI, HDMI Connector Assemblies USB1075-30-P-B

Description
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 2073-USB1075-30-P-B-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2073-USB1075-30-P-B-ND
USB, DVI, HDMI Connector Assemblies 2073-USB1075-30-P-B-ND
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle

USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle

Buy Now Datasheet
Usb, 3.0 Type A, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology) - 65T5393 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.0 Type A, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology)
65T5393
Usb, 3.0 Type A, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology) 65T5393
USB, 3.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 3.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-USB1075-30-P-B-ND 65T5393
Product Name USB, DVI, HDMI Connector Assemblies Usb, 3.0 Type A, Receptacle, Th; Usb Connector Type Gct (Global Connector Technology)
Category USB
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7691-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details