Global Connector Technology, Inc. Usb, 3.0 Type A, Plug, Smt; Usb Connector Type Gct (Global Connector Technology) USB1065-30-A

Description
USB, 3.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB, 3.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 3.0 Type A, Plug, Smt; Usb Connector Type Gct (Global Connector Technology) - 28X2564 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.0 Type A, Plug, Smt; Usb Connector Type Gct (Global Connector Technology)
28X2564
Usb, 3.0 Type A, Plug, Smt; Usb Connector Type Gct (Global Connector Technology) 28X2564
USB, 3.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB, 3.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Plug; No. of Positions:9Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X2564
Product Name Usb, 3.0 Type A, Plug, Smt; Usb Connector Type Gct (Global Connector Technology)
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Cable Connectors - NCS-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details