USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB CONN, 2.0 TYPE A, PLUG, 4POS, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions
USB CONN, 2.0 TYPE A, R/A PLUG, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-USB1061-GF-L-ATR-ND | 87X8225 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb Conn, 2.0 Type A, Plug, 4Pos, Smt; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | |
| Gender | Male / Plug | Male / Plug |
| Mounting | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Surface Mount |
| Voltage Rating | 30 volts |