USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Through Hole
USB A SKT, TOP MOUNT, SMT, R/A,
USB A SKT, TOP MOUNT, SMT, R/A,
USB A Skt, Top Mount, SMT, R/A, GF, Black, With 1.9mm shell stake, T&R RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-USB1046-GF-0190-L-B-ATR-ND | 87X8223 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb A Skt, Top Mount, Smt, R/a, Gf, Black, With 1.9Mm Shell Stake, T&r Rohs Compliant Gct (Global Connector Technology) |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Through Hole | |
| Voltage Rating | 30 volts |