USBA SKT TH VER GF KNKD SHLL
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole
USB A Skt, TH, Vertical, GF, With kinked shell stakes, tray RoHS Compliant: Yes
USB CONN, 2.0 TYPE A, RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB CONN, 2.0 TYPE A, RCPT, 4POS; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB1040-GF-L-B | 2073-USB1040-GF-L-B-ND | 05W3590 | 71AJ9622 | 51AK4073 |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB, DVI, HDMI Connector Assemblies | Usb A Skt, Th, Vertical, Gf, With Kinked Shell Stakes, Tray Rohs Compliant Gct (Global Connector Technology) | Usb Conn, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Gct (Global Connector Technology) | Usb Conn, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | ||||
| Gender | Female / Jack | ||||
| Mounting | Through Hole | Through Hole Mount | THROUGH HOLE MOUNT | ||
| Voltage Rating | 30 volts |