Manufacturer: GCT
Win Source Part Number: 902321-USB1035-GF-P-
Series: USB1035
Operating Temperature Range: -40°C ~ 85°C
Features: USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: USB1035
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
USB CONN, DUAL RCPT, 2.0, 2PORT, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:4Ways; Orientation:Right Angle; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:USB1035 Series; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 902321-USB1035-GF-P-0-B-B | 2073-USB1035-GF-P-0-B-B-ND | 37AC0933 |
| Product Name | USB, DVI, HDMI Connectors - USB1035-GF-P-0-B-B | USB, DVI, HDMI Connector Assemblies | Usb Conn, Dual Rcpt, 2.0, 2Port, 8Pos; Usb Connector Type Gct (Global Connector Technology) |
| Connector Type | USB | USB | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Category | USB | ||
| Gender | Female / Jack |