USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Board Edge, Cutout; Through Hole, Right Angle
USB A SKT, BOTTOM TH, R/A, GF, OFFSET 4.98MM, W/STAKE, T&R
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-USB1020-GF-L-ATR-ND | 42AJ1760 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb A Skt, Bottom Th, R/a, Gf, Offset 4.98Mm, W/stake, T&r Gct (Global Connector Technology) |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Board Edge, Cutout; Through Hole, Right Angle | |
| Voltage Rating | 30 volts |