USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Board Edge, Cutout; Through Hole, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Board Edge, Cutout; Through Hole, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Board Edge, Cutout; Through Hole, Right Angle
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-USB1015-GF-L-ATR-ND | 42AJ1759 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Gct (Global Connector Technology) |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Board Edge, Cutout; Through Hole, Right Angle | Through Hole Mount |
| Voltage Rating | 30 volts |