Global Connector Technology, Inc. RF Antennas RFA-100-005

Description
SMA ANTENNA,WITH ELBOW, 600 - 59
Request a Quote Datasheet
Description
SMA ANTENNA,WITH ELBOW, 600 - 59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2073-RFA-100-005-ND - DigiKey
Thief River Falls, MN, United States
SMA ANTENNA,WITH ELBOW, 600 - 59

SMA ANTENNA,WITH ELBOW, 600 - 59

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2073-RFA-100-005-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 780.0 to 4630.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
433MHz 8dBi Rubber Duck Paddle Antenna with SMA Male Movable Connector - ET-4338PR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers