Global Connector Technology, Inc. Connector, Micro Sd, 8Pos, Push-Push; Memory / Card Type Gct (Global Connector Technology) MEM2080-00-128-00-A TC

Description
CONNECTOR, MICRO SD, 8POS, PUSH-PUSH; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts
Description
CONNECTOR, MICRO SD, 8POS, PUSH-PUSH; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts

Suppliers

Company
Product
Description
Supplier Links
Connector, Micro Sd, 8Pos, Push-Push; Memory / Card Type Gct (Global Connector Technology) - 51AK0201 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sd, 8Pos, Push-Push; Memory / Card Type Gct (Global Connector Technology)
51AK0201
Connector, Micro Sd, 8Pos, Push-Push; Memory / Card Type Gct (Global Connector Technology) 51AK0201
CONNECTOR, MICRO SD, 8POS, PUSH-PUSH; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts

CONNECTOR, MICRO SD, 8POS, PUSH-PUSH; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK0201
Product Name Connector, Micro Sd, 8Pos, Push-Push; Memory / Card Type Gct (Global Connector Technology)
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers