22W, 1.0MM FFC CONN, R/A,TOP CON
22W, 1.0MM FFC CONN, R/A,TOP CON
22W, 1.0MM FFC CONN, R/A,TOP CON
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2073-FFC3B11-22-TCT-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 50 volts |