"20 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"20 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"20 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
20W, 1.0MM FFC CONN, R/A,TOP CONT, SLIDE, H2.5MM,SMT,TIN,T&R ROHS COMPLIANT: YES
CONN, FPC, R/A RCPT, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-FFC3B11-20-TCT-ND | 41AJ8558 | 71AJ9619 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 20W, 1.0Mm Ffc Conn, R/a,top Cont, Slide, H2.5Mm,smt,tin,t&r Rohs Compliant Gct (Global Connector Technology) | Conn, Fpc, R/a Rcpt, 20Pos, 1Row, 1Mm; Pitch Spacing Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 0.4 amps |