Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC3B11-06-T

Description
"6 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"6 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B11-06-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B11-06-TDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B11-06-TDKR-ND
"6 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"6 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B11-06-TTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B11-06-TTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B11-06-TTR-ND
"6 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"6 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B11-06-TCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B11-06-TCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B11-06-TCT-ND
"6 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

"6 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Fpc, 6Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 41AJ8552 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 6Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
41AJ8552
Conn, Fpc, 6Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 41AJ8552
CONN, FPC, 6POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC3B11 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FPC, 6POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC3B11 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Fpc, 6Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 49AJ2864 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 6Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
49AJ2864
Conn, Fpc, 6Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 49AJ2864
CONN, FPC, 6POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC3B11 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FPC, 6POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC3B11 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-FFC3B11-06-TDKR-ND 41AJ8552
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Fpc, 6Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106123-5005001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
3 suppliers
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details