"4 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"4 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
"4 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle"
CONN, FPC, 4POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FFC3B11 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
CONN, FPC, 4POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FFC3B11 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC3B11-04-TCT-ND | 49AJ2863 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Fpc, 4Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | |
| Current Rating | 0.4 amps |