Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 30 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC3B10-30-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 30 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC3B10 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 30 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC3B10 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 30 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0743 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 30 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0743
Ffc/fpc Connector, Receptacle, 30 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0743
FFC/FPC CONNECTOR, RECEPTACLE, 30 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC3B10 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 30 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC3B10 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0743
Product Name Ffc/fpc Connector, Receptacle, 30 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details