Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 12 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC3B10-12-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 12 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC3B10 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 12 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC3B10 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 12 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0737 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 12 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0737
Ffc/fpc Connector, Receptacle, 12 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0737
FFC/FPC CONNECTOR, RECEPTACLE, 12 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC3B10 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 12 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC3B10 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0737
Product Name Ffc/fpc Connector, Receptacle, 12 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details