FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC3B10 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 39T0735 |
| Product Name | Ffc/fpc Connector, Receptacle, 8 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) |
| Termination | Surface Mount |