Global Connector Technology, Inc. Electronic Connector FFC3B07-40-T

Description
CONN FFC FPC BOTTOM 40POS 1MM RA Product overview: FFC3B07-40-T from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FFC3B07-40-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN FFC FPC BOTTOM 40POS 1MM RA Product overview: FFC3B07-40-T from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FFC3B07-40-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
399-FFC3B07-40-T
Electronic Connector 399-FFC3B07-40-T
CONN FFC FPC BOTTOM 40POS 1MM RA Product overview: FFC3B07-40-T from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FFC3B07-40-T can be used for catalog matching and distributor lookup.

CONN FFC FPC BOTTOM 40POS 1MM RA Product overview: FFC3B07-40-T from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FFC3B07-40-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B07-40-TCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B07-40-TCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B07-40-TCT-ND
"40 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"40 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B07-40-TTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B07-40-TTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B07-40-TTR-ND
"40 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"40 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Fpc, 40Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 49AJ2862 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 40Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
49AJ2862
Conn, Fpc, 40Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 49AJ2862
CONN, FPC, 40POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

CONN, FPC, 40POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

Supplier's Site
Conn, Ffc, R/a Rcpt, 40Pos, 1Row, 1Mm Rohs Compliant Gct (Global Connector Technology) - 90AJ6034 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 40Pos, 1Row, 1Mm Rohs Compliant Gct (Global Connector Technology)
90AJ6034
Conn, Ffc, R/a Rcpt, 40Pos, 1Row, 1Mm Rohs Compliant Gct (Global Connector Technology) 90AJ6034
CONN, FFC, R/A RCPT, 40POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 40POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Fpc, 40Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 41AJ8549 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 40Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
41AJ8549
Conn, Fpc, 40Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 41AJ8549
CONN, FPC, 40POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

CONN, FPC, 40POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 399-FFC3B07-40-T 2073-FFC3B07-40-TCT-ND 49AJ2862 90AJ6034
Product Name Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Conn, Fpc, 40Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) Conn, Ffc, R/a Rcpt, 40Pos, 1Row, 1Mm Rohs Compliant Gct (Global Connector Technology)
Termination Solder Surface Mount Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.4 amps 0.4 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A111691-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers