Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC3B07-30-T

Description
"30 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"30 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B07-30-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B07-30-TDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B07-30-TDKR-ND
"30 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"30 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B07-30-TTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B07-30-TTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B07-30-TTR-ND
"30 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"30 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B07-30-TCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B07-30-TCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B07-30-TCT-ND
"30 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"30 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Fpc, 30Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 49AJ2861 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 30Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
49AJ2861
Conn, Fpc, 30Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 49AJ2861
CONN, FPC, 30POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

CONN, FPC, 30POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

Supplier's Site
Conn, Fpc, 30Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 41AJ8548 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 30Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
41AJ8548
Conn, Fpc, 30Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 41AJ8548
CONN, FPC, 30POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

CONN, FPC, 30POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:30Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-FFC3B07-30-TDKR-ND 49AJ2861
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Fpc, 30Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details