"12 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"12 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
"12 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
12W, 1.0MM FFC CONN, R/A,BOT CONT, SLIDE, H2.5MM,SMT,TIN,T&R
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC3B07-12-TCT-ND | 41AJ8546 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 12W, 1.0Mm Ffc Conn, R/a,bot Cont, Slide, H2.5Mm,smt,tin,t&r Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |