Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC3B07-08-T

Description
"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B07-08-TCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B07-08-TCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B07-08-TCT-ND
"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B07-08-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B07-08-TDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B07-08-TDKR-ND
"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B07-08-TTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B07-08-TTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B07-08-TTR-ND
"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"8 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Fpc, 8Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 41AJ8543 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 8Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
41AJ8543
Conn, Fpc, 8Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 41AJ8543
CONN, FPC, 8POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

CONN, FPC, 8POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

Supplier's Site Datasheet
Conn, Fpc, 8Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 49AJ2859 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 8Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
49AJ2859
Conn, Fpc, 8Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 49AJ2859
CONN, FPC, 8POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

CONN, FPC, 8POS, 1ROW, 1MM, R/A SMT; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-FFC3B07-08-TCT-ND 41AJ8543
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Fpc, 8Pos, 1Row, 1Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PwrBlade ® - 51915-124LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1405-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers