Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC3B07-05-T

Description
"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B07-05-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B07-05-TDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B07-05-TDKR-ND
"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B07-05-TCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B07-05-TCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B07-05-TCT-ND
"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3B07-05-TTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3B07-05-TTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3B07-05-TTR-ND
"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"5 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Fpc, R/a Rcpt, 5Pos, 1Row, 1Mm; Pitch Spacing Gct (Global Connector Technology) - 71AJ9617 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, R/a Rcpt, 5Pos, 1Row, 1Mm; Pitch Spacing Gct (Global Connector Technology)
71AJ9617
Conn, Fpc, R/a Rcpt, 5Pos, 1Row, 1Mm; Pitch Spacing Gct (Global Connector Technology) 71AJ9617
CONN, FPC, R/A RCPT, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONN, FPC, R/A RCPT, 5POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:5Contacts; Gender:Receptacle; Product Range:FFC3B07 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
05W, 1.0Mm Ffc Conn, R/a,bot Cont, Slide, H2.5Mm,smt,tin,t&r Rohs Compliant Gct (Global Connector Technology) - 41AJ8541 - Newark, An Avnet Company
Chicago, IL, United States
05W, 1.0Mm Ffc Conn, R/a,bot Cont, Slide, H2.5Mm,smt,tin,t&r Rohs Compliant Gct (Global Connector Technology)
41AJ8541
05W, 1.0Mm Ffc Conn, R/a,bot Cont, Slide, H2.5Mm,smt,tin,t&r Rohs Compliant Gct (Global Connector Technology) 41AJ8541
05W, 1.0MM FFC CONN, R/A,BOT CONT, SLIDE, H2.5MM,SMT,TIN,T&R ROHS COMPLIANT: YES

05W, 1.0MM FFC CONN, R/A,BOT CONT, SLIDE, H2.5MM,SMT,TIN,T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2073-FFC3B07-05-TDKR-ND 71AJ9617 41AJ8541
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Fpc, R/a Rcpt, 5Pos, 1Row, 1Mm; Pitch Spacing Gct (Global Connector Technology) 05W, 1.0Mm Ffc Conn, R/a,bot Cont, Slide, H2.5Mm,smt,tin,t&r Rohs Compliant Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10001605AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Mini SAS
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Coaxial Connectors - 1615403 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details