Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 6 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC3B05-06-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC3B05 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC3B05 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 6 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0723 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 6 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0723
Ffc/fpc Connector, Receptacle, 6 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0723
FFC/FPC CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC3B05 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC3B05 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0723
Product Name Ffc/fpc Connector, Receptacle, 6 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Socket, Adapter - 9484 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details