CONN FFC FPC VERT 22POS 1MM SMD
CONN FFC FPC VERT 22POS 1MM SMD
CONN FFC FPC VERT 22POS 1MM SMD
CONN, FFC/FPC, RCPT, 22POS, 2ROW, 1MM ROHS COMPLIANT: YES
CONN, FFC/FPC, RCPT, 22POS, 2ROW, 1MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC3A20-22-GCT-ND | 33AK8745 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, Rcpt, 22Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount | |
| Voltage Rating | 125 volts |