Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC3A20-08-G

Description
CONN FFC FPC VERT 8POS 1MM SMD
Request a Quote Datasheet
Description
CONN FFC FPC VERT 8POS 1MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3A20-08-GCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3A20-08-GCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3A20-08-GCT-ND
CONN FFC FPC VERT 8POS 1MM SMD

CONN FFC FPC VERT 8POS 1MM SMD

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3A20-08-GDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3A20-08-GDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3A20-08-GDKR-ND
CONN FFC FPC VERT 8POS 1MM SMD

CONN FFC FPC VERT 8POS 1MM SMD

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3A20-08-GTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3A20-08-GTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3A20-08-GTR-ND
CONN FFC FPC VERT 8POS 1MM SMD

CONN FFC FPC VERT 8POS 1MM SMD

Buy Now Datasheet
Conn, Ffc/fpc, Rcpt, 8Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology) - 38AK6463 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 8Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology)
38AK6463
Conn, Ffc/fpc, Rcpt, 8Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology) 38AK6463
CONN, FFC/FPC, RCPT, 8POS, 2ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 8POS, 2ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, Rcpt, 8Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology) - 33AK8739 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 8Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology)
33AK8739
Conn, Ffc/fpc, Rcpt, 8Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology) 33AK8739
CONN, FFC/FPC, RCPT, 8POS, 2ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 8POS, 2ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-FFC3A20-08-GCT-ND 38AK6463
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Ffc/fpc, Rcpt, 8Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCV-FL2G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Headers, Male Pins - 104344-5-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details