Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC3A20-04-G

Description
CONN FFC FPC VERT 4POS 1MM SMD
Request a Quote Datasheet
Description
CONN FFC FPC VERT 4POS 1MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3A20-04-GDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3A20-04-GDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3A20-04-GDKR-ND
CONN FFC FPC VERT 4POS 1MM SMD

CONN FFC FPC VERT 4POS 1MM SMD

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3A20-04-GCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3A20-04-GCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3A20-04-GCT-ND
CONN FFC FPC VERT 4POS 1MM SMD

CONN FFC FPC VERT 4POS 1MM SMD

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC3A20-04-GTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC3A20-04-GTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC3A20-04-GTR-ND
CONN FFC FPC VERT 4POS 1MM SMD

CONN FFC FPC VERT 4POS 1MM SMD

Buy Now Datasheet
Conn, Ffc/fpc, Rcpt, 4Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology) - 38AK6461 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 4Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology)
38AK6461
Conn, Ffc/fpc, Rcpt, 4Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology) 38AK6461
CONN, FFC/FPC, RCPT, 4POS, 2ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 4POS, 2ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, Rcpt, 4Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology) - 33AK8737 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, Rcpt, 4Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology)
33AK8737
Conn, Ffc/fpc, Rcpt, 4Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology) 33AK8737
CONN, FFC/FPC, RCPT, 4POS, 2ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, RCPT, 4POS, 2ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-FFC3A20-04-GDKR-ND 38AK6461
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Ffc/fpc, Rcpt, 4Pos, 2Row, 1Mm Rohs Compliant Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 100147-9-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 500 volts
View Details
2 suppliers
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50018-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details