Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 16 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC3A15-16-T-L

Description
FFC/FPC CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:FFC3A15 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:FFC3A15 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 16 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0718 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 16 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0718
Ffc/fpc Connector, Receptacle, 16 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0718
FFC/FPC CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:FFC3A15 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:FFC3A15 Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0718
Product Name Ffc/fpc Connector, Receptacle, 16 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers