Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC2B35-40-G

Description
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-40-GTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-40-GTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-40-GTR-ND
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-40-GDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-40-GDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-40-GDKR-ND
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-40-GCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-40-GCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-40-GCT-ND
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
40W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology) - 26AK7585 - Newark, An Avnet Company
Chicago, IL, United States
40W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology)
26AK7585
40W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology) 26AK7585
40W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,G LD,SMT,T&R

40W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,GLD,SMT,T&R

Supplier's Site
Conn, Ffc, R/a Rcpt, 40Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 30AK6136 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 40Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
30AK6136
Conn, Ffc, R/a Rcpt, 40Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 30AK6136
CONN, FFC, R/A RCPT, 40POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 40POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc, R/a Rcpt, 40Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 48AK5076 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 40Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
48AK5076
Conn, Ffc, R/a Rcpt, 40Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 48AK5076
CONN, FFC, R/A RCPT, 40POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 40POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-FFC2B35-40-GTR-ND 26AK7585
Product Name FFC, FPC (Flat Flexible) Connector Assemblies 40W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1216939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
PC Pin, Single Post Connectors - 36-1447-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-018-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details