Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC2B35-26-G

Description
"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-26-GTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-26-GTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-26-GTR-ND
"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-26-GCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-26-GCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-26-GCT-ND
"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-26-GDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-26-GDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-26-GDKR-ND
"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
26W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology) - 26AK7563 - Newark, An Avnet Company
Chicago, IL, United States
26W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology)
26AK7563
26W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology) 26AK7563
26W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,G LD,SMT,T&R

26W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,GLD,SMT,T&R

Supplier's Site
Conn, Ffc, R/a Rcpt, 26Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 30AK6134 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 26Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
30AK6134
Conn, Ffc, R/a Rcpt, 26Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 30AK6134
CONN, FFC, R/A RCPT, 26POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 26POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc, R/a Rcpt, 26Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 48AK5074 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 26Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
48AK5074
Conn, Ffc, R/a Rcpt, 26Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 48AK5074
CONN, FFC, R/A RCPT, 26POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 26POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-FFC2B35-26-GTR-ND 26AK7563
Product Name FFC, FPC (Flat Flexible) Connector Assemblies 26W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A28629-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Polarized Nano Connectors - COTS - A79604-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers