"22 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"22 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"22 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN, FFC, R/A RCPT, 22POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
22W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,G
CONN, FFC, R/A RCPT, 22POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC2B35-22-GDKR-ND | 30AK6130 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc, R/a Rcpt, 22Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |