Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC2B35-20-T

Description
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-20-TTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-20-TTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-20-TTR-ND
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-20-TCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-20-TCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-20-TCT-ND
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-20-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-20-TDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-20-TDKR-ND
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 30AK6129 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
30AK6129
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 30AK6129
CONN, FFC, R/A RCPT, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 30AK6128 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
30AK6128
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 30AK6128
CONN, FFC, R/A RCPT, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
20W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,tin,smt,t&r Gct (Global Connector Technology) - 26AK7554 - Newark, An Avnet Company
Chicago, IL, United States
20W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,tin,smt,t&r Gct (Global Connector Technology)
26AK7554
20W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,tin,smt,t&r Gct (Global Connector Technology) 26AK7554
20W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,T IN,SMT,T&R

20W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,TIN,SMT,T&R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-FFC2B35-20-TTR-ND 30AK6129
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Screw Connectors - 36-7690-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A108575-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCV-FL4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details