Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC2B35-20-G

Description
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-20-GCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-20-GCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-20-GCT-ND
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-20-GTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-20-GTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-20-GTR-ND
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-20-GDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-20-GDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-20-GDKR-ND
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
20W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology) - 26AK7553 - Newark, An Avnet Company
Chicago, IL, United States
20W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology)
26AK7553
20W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology) 26AK7553
20W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,G LD,SMT,T&R

20W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,GLD,SMT,T&R

Supplier's Site
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 30AK6127 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
30AK6127
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 30AK6127
CONN, FFC, R/A RCPT, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 48AK5071 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
48AK5071
Conn, Ffc, R/a Rcpt, 20Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 48AK5071
CONN, FFC, R/A RCPT, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 20POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-FFC2B35-20-GCT-ND 26AK7553
Product Name FFC, FPC (Flat Flexible) Connector Assemblies 20W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99352-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10406000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 60 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCS-FYG-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details