Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC2B35-16-T

Description
"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-16-TCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-16-TCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-16-TCT-ND
"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-16-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-16-TDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-16-TDKR-ND
"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-16-TTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-16-TTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-16-TTR-ND
"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"16 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
16W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,tin,smt,t&r Gct (Global Connector Technology) - 26AK7546 - Newark, An Avnet Company
Chicago, IL, United States
16W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,tin,smt,t&r Gct (Global Connector Technology)
26AK7546
16W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,tin,smt,t&r Gct (Global Connector Technology) 26AK7546
16W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,T IN,SMT,T&R

16W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,TIN,SMT,T&R

Supplier's Site
Conn, Ffc, R/a Rcpt, 16Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 30AK6124 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 16Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
30AK6124
Conn, Ffc, R/a Rcpt, 16Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 30AK6124
CONN, FFC, R/A RCPT, 16POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 16POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc, R/a Rcpt, 16Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 30AK6125 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 16Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
30AK6125
Conn, Ffc, R/a Rcpt, 16Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 30AK6125
CONN, FFC, R/A RCPT, 16POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 16POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-FFC2B35-16-TCT-ND 26AK7546
Product Name FFC, FPC (Flat Flexible) Connector Assemblies 16W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,tin,smt,t&r Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details