"13 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
13W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,G
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC2B35-13-GTR-ND | 26AK7539 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 13W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |