Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC2B35-08-G

Description
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-08-GCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-08-GCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-08-GCT-ND
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-08-GDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-08-GDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-08-GDKR-ND
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B35-08-GTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B35-08-GTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B35-08-GTR-ND
"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"8 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Ffc, R/a Rcpt, 8Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 30AK6113 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 8Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
30AK6113
Conn, Ffc, R/a Rcpt, 8Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 30AK6113
CONN, FFC, R/A RCPT, 8POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 8POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
08W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology) - 26AK7529 - Newark, An Avnet Company
Chicago, IL, United States
08W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology)
26AK7529
08W,0.5Mm Ffc Con,r/a,bottom Cont,f/flip,h2.0Mm,gld,smt,t&r Gct (Global Connector Technology) 26AK7529
08W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,G LD,SMT,T&R

08W,0.5MM FFC CON,R/A,BOTTOM CONT,F/FLIP,H2.0MM,GLD,SMT,T&R

Supplier's Site
Conn, Ffc, R/a Rcpt, 8Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 48AK5065 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 8Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
48AK5065
Conn, Ffc, R/a Rcpt, 8Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 48AK5065
CONN, FFC, R/A RCPT, 8POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 8POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-FFC2B35-08-GCT-ND 30AK6113
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Ffc, R/a Rcpt, 8Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10903207ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details