"45 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
45W, 0.5MM FFC CON,R/A,DUAL CONT,B/FLP,H2.6MM,GL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC2B29-45-GTR-ND | 41AJ8528 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 45W, 0.5Mm Ffc Con,r/a,dual Cont,b/flp,h2.6Mm,gld,smt,t&r Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |