"40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"40 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Manufacturer: GCT
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Series: FFC2B28
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Actuator Material: Thermoplastic
Features: Solder Retention
Housing Color: Natural
CONN FFC FPC 40POS 0.5MM R/A Product overview: FFC2B28-40-G from GCT is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-FFC2B28-40-G can be used for catalog matching and distributor lookup.
CONN, FPC, 40POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:40Contacts;
CONN, FFC, R/A RCPT, 40POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FPC, 40POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:40Contacts;
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-FFC2B28-40-GTR-ND | 399-FFC2B28-40-G | 49AJ2856 | 90AJ6019 | |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | Conn, Fpc, 40Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) | Conn, Ffc, R/a Rcpt, 40Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |||
| Voltage Rating | 30 volts | 30 volts | |||
| Current Rating | 0.4 amps | 0.4 amps |