Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC2B28-24-G

Description
"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B28-24-GTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B28-24-GTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B28-24-GTR-ND
"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B28-24-GCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B28-24-GCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B28-24-GCT-ND
"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B28-24-GDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B28-24-GDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B28-24-GDKR-ND
"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"24 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Fpc, 24Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 41AJ8516 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 24Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
41AJ8516
Conn, Fpc, 24Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 41AJ8516
CONN, FPC, 24POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

CONN, FPC, 24POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

Supplier's Site
Conn, Fpc, 24Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 49AJ2855 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 24Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
49AJ2855
Conn, Fpc, 24Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 49AJ2855
CONN, FPC, 24POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

CONN, FPC, 24POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

Supplier's Site
Conn, Ffc, R/a Rcpt, 24Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 90AJ6017 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 24Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
90AJ6017
Conn, Ffc, R/a Rcpt, 24Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 90AJ6017
CONN, FFC, R/A RCPT, 24POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 24POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2073-FFC2B28-24-GTR-ND 41AJ8516 90AJ6017
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Fpc, 24Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) Conn, Ffc, R/a Rcpt, 24Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 30 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1532-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28538-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers