"18 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"18 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"18 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN, FPC, 18POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:18Contacts;
CONN, FPC, 18POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:18Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC2B28-18-GDKR-ND | 49AJ2853 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Fpc, 18Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 30 volts | |
| Current Rating | 0.4 amps |