"14 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"14 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"14 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN, FPC, R/A RCPT, 14POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:14Contacts;
14W,0.5MM FFC CON,R/A,DUAL CONT,B/FLP,H1.0MM,GL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-FFC2B28-14-GTR-ND | 71AJ9616 | 41AJ8512 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Fpc, R/a Rcpt, 14Pos, 1Row, 0.5Mm; Pitch Spacing Gct (Global Connector Technology) | 14W,0.5Mm Ffc Con,r/a,dual Cont,b/flp,h1.0Mm,gld,smt,t&r Rohs Compliant Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 30 volts | ||
| Current Rating | 0.4 amps |