Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC2B28-12-G

Description
"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B28-12-GTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B28-12-GTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B28-12-GTR-ND
"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B28-12-GDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B28-12-GDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B28-12-GDKR-ND
"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B28-12-GCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B28-12-GCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B28-12-GCT-ND
"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Ffc, R/a Rcpt, 12Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 90AJ6010 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 12Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
90AJ6010
Conn, Ffc, R/a Rcpt, 12Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 90AJ6010
CONN, FFC, R/A RCPT, 12POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 12POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Fpc, 12Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 41AJ8511 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 12Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
41AJ8511
Conn, Fpc, 12Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 41AJ8511
CONN, FPC, 12POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

CONN, FPC, 12POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

Supplier's Site
Conn, Fpc, 12Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 49AJ2852 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 12Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
49AJ2852
Conn, Fpc, 12Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 49AJ2852
CONN, FPC, 12POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

CONN, FPC, 12POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2073-FFC2B28-12-GTR-ND 90AJ6010 41AJ8511
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Ffc, R/a Rcpt, 12Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) Conn, Fpc, 12Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 30 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26757-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10207202AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 72 #
View Details
3 suppliers
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details