"8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
08W,0.5MM FFC CON,R/A,DUAL CONT,B/FLP,H1.0MM,GL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC2B28-08-GCT-ND | 41AJ8509 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 08W,0.5Mm Ffc Con,r/a,dual Cont,b/flp,h1.0Mm,gld,smt,t&r Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 30 volts |