"6 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"6 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"6 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
06W,0.5MM FFC CON,R/A,DUAL CONT,B/FLP,H1.0MM,GL
CONN, FFC, R/A RCPT, 6POS, 1ROW, 0.5MM ROHS COMPLIANT: YES
CONN, FPC, R/A RCPT, 6POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-FFC2B28-06-GCT-ND | 41AJ8508 | 71AJ9615 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 06W,0.5Mm Ffc Con,r/a,dual Cont,b/flp,h1.0Mm,gld,smt,t&r Rohs Compliant Gct (Global Connector Technology) | Conn, Fpc, R/a Rcpt, 6Pos, 1Row, 0.5Mm; Pitch Spacing Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 30 volts | ||
| Current Rating | 0.4 amps |