Global Connector Technology, Inc. FFC, FPC (Flat Flexible) Connector Assemblies FFC2B28-04-G

Description
"4 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"4 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B28-04-GCT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B28-04-GCT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B28-04-GCT-ND
"4 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"4 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B28-04-GDKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B28-04-GDKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B28-04-GDKR-ND
"4 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"4 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 2073-FFC2B28-04-GTR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
2073-FFC2B28-04-GTR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 2073-FFC2B28-04-GTR-ND
"4 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"4 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Conn, Fpc, 4Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 41AJ8507 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 4Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
41AJ8507
Conn, Fpc, 4Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 41AJ8507
CONN, FPC, 4POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

CONN, FPC, 4POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

Supplier's Site
Conn, Fpc, 4Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) - 49AJ2850 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fpc, 4Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology)
49AJ2850
Conn, Fpc, 4Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) 49AJ2850
CONN, FPC, 4POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

CONN, FPC, 4POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FFC2B28 Series; Contact Termination Type:Surface Mount Right Angle; Contact Position:Top, Bottom

Supplier's Site
Conn, Ffc, R/a Rcpt, 4Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) - 90AJ6003 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc, R/a Rcpt, 4Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
90AJ6003
Conn, Ffc, R/a Rcpt, 4Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology) 90AJ6003
CONN, FFC, R/A RCPT, 4POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

CONN, FFC, R/A RCPT, 4POS, 1ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2073-FFC2B28-04-GCT-ND 41AJ8507 90AJ6003
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Conn, Fpc, 4Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) Conn, Ffc, R/a Rcpt, 4Pos, 1Row, 0.5Mm Rohs Compliant Gct (Global Connector Technology)
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 30 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Backplane Connector Housings - 2684-104147-ND - DigiKey
Specs
Connector Type Type N; Housing for Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
3 suppliers
PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Nano Strip Connectors - A79015-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers