Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 50 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2B25-50-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 50 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 50 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 50 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0711 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 50 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0711
Ffc/fpc Connector, Receptacle, 50 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0711
FFC/FPC CONNECTOR, RECEPTACLE, 50 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 50 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0711
Product Name Ffc/fpc Connector, Receptacle, 50 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N (F) St. Connector for RG174 Cable - ET-NFS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details