Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 40 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2B25-40-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 40 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 40 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 40 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0710 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 40 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0710
Ffc/fpc Connector, Receptacle, 40 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0710
FFC/FPC CONNECTOR, RECEPTACLE, 40 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 40 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0710
Product Name Ffc/fpc Connector, Receptacle, 40 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111175 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details