Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 8 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2B25-08-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 8 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0698 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 8 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0698
Ffc/fpc Connector, Receptacle, 8 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0698
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0698
Product Name Ffc/fpc Connector, Receptacle, 8 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Connector (RF) Adapters - ABF.0A.250.CTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details