Global Connector Technology, Inc. Ffc/fpc Connector, Receptacle, 6 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) FFC2B25-06-T

Description
FFC/FPC CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Description
FFC/FPC CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 6 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) - 39T0697 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 6 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
39T0697
Ffc/fpc Connector, Receptacle, 6 Position, 1Row; Pitch Spacing Gct (Global Connector Technology) 39T0697
FFC/FPC CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:FFC2B25 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T0697
Product Name Ffc/fpc Connector, Receptacle, 6 Position, 1Row; Pitch Spacing Gct (Global Connector Technology)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details