"3 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
30W,0.5MM FFC CON,R/A,BOT CONT,SLIDE LOCK,H2.0MM,TIN,SMT,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-FFC2B21-30-TTR-ND | 41AJ8495 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 30W,0.5Mm Ffc Con,r/a,bot Cont,slide Lock,h2.0Mm,tin,smt,t&r Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |