"50 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
CONN, FFC, 50POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:50Contacts;
CONN, FFC, 50POS, 1ROW, 0.5MM, R/A SMT; Pitch Spacing:0.5mm; No. of Contacts:50Contacts;
CONN, FFC, 50POS, 1ROW, 0.5MM, R/A SMT ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-FFC2B17-50-TTR-ND | 41AJ8489 | 73AJ5264 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc, 50Pos, 1Row, 0.5Mm, R/a Smt; Pitch Spacing Gct (Global Connector Technology) | Conn, Ffc, 50Pos, 1Row, 0.5Mm, R/a Smt Rohs Compliant Gct (Global Connector Technology) |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts | ||
| Current Rating | 0.4 amps |